Renesas Electronics Corporation Discrete Semiconductor Products 1S2838

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 150260-1S2838 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1S2838 Alternative Parts (Cross-Reference): MMBD6100L; DA3X103E; BAV70-T; BAV170LT1; Introduction Date: July 23, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 150260-1S2838 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1S2838 Alternative Parts (Cross-Reference): MMBD6100L; DA3X103E; BAV70-T; BAV170LT1; Introduction Date: July 23, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 150260-1S2838 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
150260-1S2838
Discrete Semiconductor Products 150260-1S2838
Manufacturer: Renesas Electronics America Win Source Part Number: 150260-1S2838 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1S2838 Alternative Parts (Cross-Reference): MMBD6100L; DA3X103E; BAV70-T; BAV170LT1; Introduction Date: July 23, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 150260-1S2838
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1S2838
Alternative Parts (Cross-Reference): MMBD6100L; DA3X103E; BAV70-T; BAV170LT1;
Introduction Date: July 23, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now
75V 0.15A Diode and Rectifier - 280-1S2838 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75V 0.15A Diode and Rectifier
280-1S2838
75V 0.15A Diode and Rectifier 280-1S2838
Rectifier Diode Switching 75V 0.15A 3ns 3-Pin Mini-Mold / SILICON SWITCHING DIODES Product overview: 1S2838 from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 0.15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 0.15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1S2838 can be used for catalog matching and distributor lookup.

Rectifier Diode Switching 75V 0.15A 3ns 3-Pin Mini-Mold / SILICON SWITCHING DIODES Product overview: 1S2838 from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 0.15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 0.15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1S2838 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 150260-1S2838 280-1S2838
Product Name Discrete Semiconductor Products 75V 0.15A Diode and Rectifier
Diode Type Diodes,Rectifiers - Single
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220025 - RS Components, Ltd.
Specs
Package SOT363; Sot-363 (sc-88)
RoHS Compliant RoHS
trr 4 ns
View Details
B48-2 and B48-2T Series B482C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - 1N5552 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
RF Diodes - BA885 E6327 - 079388-BA885 E6327 - Win Source Electronics
Specs
Configuration Single
Diode Type PIN - Single
Life Cycle Stage Active
View Details
2 suppliers