Renesas Electronics Corporation Diode and Rectifier 1S2838-T2B-A

Description
DIODE Product overview: 1S2838-T2B-A from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-1S2838-T2B-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE Product overview: 1S2838-T2B-A from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-1S2838-T2B-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Diode and Rectifier
286-1S2838-T2B-A
Diode and Rectifier 286-1S2838-T2B-A
DIODE Product overview: 1S2838-T2B-A from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-1S2838-T2B-A can be used for catalog matching and distributor lookup.

DIODE Product overview: 1S2838-T2B-A from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-1S2838-T2B-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1107285-1S2838-T2B-A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1107285-1S2838-T2B-A
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1107285-1S2838-T2B-A
Win Source Part Number: 1107285-1S2838-T2B-A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: * Package: Bulk Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0070 Mfr: Renesas Electronics America Inc Other Names: 2156-1S2838-T2B-A,RE NRNS1S2838-T2B-A RoHS Status: Not applicable

Win Source Part Number: 1107285-1S2838-T2B-A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: *
Package: Bulk
Standard Package: 3,000
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0070
Mfr: Renesas Electronics America Inc
Other Names: 2156-1S2838-T2B-A,RENRNS1S2838-T2B-A
RoHS Status: Not applicable

Buy Now Datasheet
 - 1S2838-T2B-A - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 2 Element, 0.1A, Silicon

Rectifier Diode, 2 Element, 0.1A, Silicon

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1S2838-T2B-A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
1S2838-T2B-A
Discrete Semiconductor Products - Diodes - Rectifiers 1S2838-T2B-A
DIODE

DIODE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Diode Arrays Rectifiers Rectifiers
Product Number 286-1S2838-T2B-A 1107285-1S2838-T2B-A 1S2838-T2B-A 1S2838-T2B-A
Product Name Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk SOT323; SC-70 (SOT-323)
Unlock Full Specs
to access all available technical data

Similar Products

Diode Arrays - BAS40-06/DG/B2,215-ND - DigiKey
Specs
Arrangement Common Anode
Tj 150 C (302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: YA865C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
MPPC (SiPMs) / MPPC arrays - S14420-3025MG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-5)
View Details
Schottky Diodes & Rectifiers - 7513398P - RS Components, Ltd.
Specs
Arrangement Common Catode
Diode Type Schottky
Diode Applications Rectifier; Switching
View Details