Renesas Electronics Corporation Discrete Semiconductor Products 1S2836

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 150254-1S2836 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1S2836 Alternative Parts (Cross-Reference): MA154WA; BAW56L; DA3X105D; M1MA152WA; Introduction Date: July 23, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 150254-1S2836 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1S2836 Alternative Parts (Cross-Reference): MA154WA; BAW56L; DA3X105D; M1MA152WA; Introduction Date: July 23, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 150254-1S2836 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
150254-1S2836
Discrete Semiconductor Products 150254-1S2836
Manufacturer: Renesas Electronics America Win Source Part Number: 150254-1S2836 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1S2836 Alternative Parts (Cross-Reference): MA154WA; BAW56L; DA3X105D; M1MA152WA; Introduction Date: July 23, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Renesas Electronics America
Win Source Part Number: 150254-1S2836
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1S2836
Alternative Parts (Cross-Reference): MA154WA; BAW56L; DA3X105D; M1MA152WA;
Introduction Date: July 23, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now
75V 0.15A Diode and Rectifier - 280-1S2836 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75V 0.15A Diode and Rectifier
280-1S2836
75V 0.15A Diode and Rectifier 280-1S2836
Diode Switching 75V 0.15A 3-Pin Mini-Mold / SILICON SWITCHING DIODES Product overview: 1S2836 from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 0.15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 0.15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1S2836 can be used for catalog matching and distributor lookup.

Diode Switching 75V 0.15A 3-Pin Mini-Mold / SILICON SWITCHING DIODES Product overview: 1S2836 from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 0.15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 0.15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1S2836 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 150254-1S2836 280-1S2836
Product Name Discrete Semiconductor Products 75V 0.15A Diode and Rectifier
Diode Type Diodes,Rectifiers - Single
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220015 - RS Components, Ltd.
Specs
Package Powerdi 123
RoHS Compliant RoHS
View Details
Diode Arrays - CC1934-ND - DigiKey
Sensata Technologies
Specs
Arrangement Common Catode
Tj -40 to 125 C (-40 to 257 F)
Package Module
View Details
6 suppliers
High Voltage Power Rectifiers - HRS2HVM10 - Micross Components, Inc.
Specs
IFSM 50 amps
IF 2000 mA
trr 2500 ns
View Details
RF Diodes - BAR50-02V E6327 - 079402-BAR50-02V E6327 - Win Source Electronics
Specs
Configuration Single
Diode Type PIN - Single
Life Cycle Stage Obsolete(EOL)
View Details
2 suppliers