Renesas Electronics Corporation OEM Parts - OEM Parts (0 - 9) - 1S2835-T1B-A 1S2835-T1B-A

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975034-1S2835-T1B-A Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Average Rectified Current: 150 mA Max Repetitive Reverse Voltage (Vrrm): 35 V
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975034-1S2835-T1B-A Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Average Rectified Current: 150 mA Max Repetitive Reverse Voltage (Vrrm): 35 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 1S2835-T1B-A - 975034-1S2835-T1B-A - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 1S2835-T1B-A
975034-1S2835-T1B-A
OEM Parts - OEM Parts (0 - 9) - 1S2835-T1B-A 975034-1S2835-T1B-A
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975034-1S2835-T1B-A Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Average Rectified Current: 150 mA Max Repetitive Reverse Voltage (Vrrm): 35 V

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975034-1S2835-T1B-A
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Average Rectified Current: 150 mA
Max Repetitive Reverse Voltage (Vrrm): 35 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 975034-1S2835-T1B-A
Product Name OEM Parts - OEM Parts (0 - 9) - 1S2835-T1B-A
Unlock Full Specs
to access all available technical data

Similar Products