The ICS1894-32 is a low-power, single-chip Ethernet PHY supporting 10BASE-T and 100BASE-TX standards with RMII interface and Auto-MDIX. It operates from a single 3.3V supply, supports 3.3V or 1.8V I/O, and consumes typically 300 mW in active mode and 21 mW in power-down. The device is housed in a 32-pin 5mm x 5mm QFN package and includes programmable LED outputs, an interrupt pin, and deep power-down features. The 1894K-32LF variant is specified for 0 to +70°C operation and is Pb-free and RoHS compliant.
IC CONTROLLER ETHERNET 32VFQFPN Product overview: 1894K-32LF from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-1894K-32LF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-1894K-32LF |
| Product Name | Memory IC and Storage Component |
| Bandwidth | 1.25 to 12.5 MB/Sec |