The ICS1893Y-10LF is a single-chip, 3.3-V Ethernet PHYceiver supporting 10Base-T and 100Base-TX standards, compliant with IEEE 802.3. It integrates DSP-based PMD, adaptive equalization, and auto-negotiation for operation over Category 5 UTP cables with up to 24 dB attenuation at 100 MHz. The device operates at 400 mW typical power consumption and supports configurable interfaces including MII, Symbol, and 7-wire serial. It is packaged in a 64-pin, 10x10 mm TQFP and is lead-free, with an operating temperature range of 0°C to 70°C.
IC CONTROLLER ETHERNET 64TQFP Product overview: 1893Y-10LF from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-1893Y-10LF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-1893Y-10LF |
| Product Name | Memory IC and Storage Component |
| Operating Temperature | 0 to 70 C (32 to 158 F) |