The ICS1893CF is a 3.3-V physical-layer device that supports 10Base-T and 100Base-TX Ethernet standards with integrated DSP-based PMD, Auto-MDIX, and MII interface. It is available in a 56-lead 8x8 MLF2 package, with the ICS1893CKLFT variant offering lead/Pb-free finish, tape and reel packaging, and operation from 0°C to 70°C. The device consumes 400 mW typically and 21 mW in power-down mode, and is designed for applications including switches, routers, modems, and industrial equipment.
IC CONTROLLER ETHERNET 56VFQFPN Product overview: 1893CKLFT from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-1893CKLFT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-1893CKLFT |
| Product Name | Memory IC and Storage Component |
| Bandwidth | 1.25 to 12.5 MB/Sec |