The ICS1893CF is a 3.3-V single-chip Ethernet PHYceiver supporting 10Base-T and 100Base-TX standards, with integrated DSP-based PMD for reliable operation over Category 5 cables with up to 24 dB attenuation at 100 MHz. It features Auto-MDIX, MII interface, and supports full- and half-duplex modes at 10 and 100 Mb/s. The ICS1893CKILFT variant is housed in a 56-lead 8x8 MLF2 package and operates across the industrial temperature range of -40°C to 85°C. It consumes typically 400 mW in active mode and 21 mW in power-down mode, and is lead/Pb-free.
IC CONTROLLER ETHERNET 56VFQFPN Product overview: 1893CKILFT from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-1893CKILFT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-1893CKILFT |
| Product Name | Memory IC and Storage Component |
| Bandwidth | 1.25 to 12.5 MB/Sec |