Renesas Electronics Corporation Phy-Layer Device, 10/100Mbps, Vfqfpn-56; Data Rate Renesas 1893CKILF

Description
PHY-LAYER DEVICE, 10/100MBPS, VFQFPN-56; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.14V; Supply Voltage Max:3.47V; Controller IC Case Style:VFQFPN; No. of Pins:56Pins; IC Interface Type:MII; Operating RoHS Compliant: Yes
Datasheet
Description
PHY-LAYER DEVICE, 10/100MBPS, VFQFPN-56; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.14V; Supply Voltage Max:3.47V; Controller IC Case Style:VFQFPN; No. of Pins:56Pins; IC Interface Type:MII; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phy-Layer Device, 10/100Mbps, Vfqfpn-56; Data Rate Renesas - 47AC2359 - Newark, An Avnet Company
Chicago, IL, United States
Phy-Layer Device, 10/100Mbps, Vfqfpn-56; Data Rate Renesas
47AC2359
Phy-Layer Device, 10/100Mbps, Vfqfpn-56; Data Rate Renesas 47AC2359
PHY-LAYER DEVICE, 10/100MBPS, VFQFPN-56; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.14V; Supply Voltage Max:3.47V; Controller IC Case Style:VFQFPN; No. of Pins:56Pins; IC Interface Type:MII; Operating RoHS Compliant: Yes

PHY-LAYER DEVICE, 10/100MBPS, VFQFPN-56; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.14V; Supply Voltage Max:3.47V; Controller IC Case Style:VFQFPN; No. of Pins:56Pins; IC Interface Type:MII; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 47AC2359
Product Name Phy-Layer Device, 10/100Mbps, Vfqfpn-56; Data Rate Renesas
Protocol / Network IEEE 802.3
Unlock Full Specs
to access all available technical data

Similar Products

eATM tManager CompactLogix -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
View Details
VIPA SLIO Module, Interface Modules - 053-1CA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network CANbus
Data Rate 10 to 1000 kbps
Port Type Sub-D, 9-pin Male
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details