The ICS1893CKILF is a 3.3-V Ethernet PHYceiver designed for 10Base-T and 100Base-TX applications, supporting Auto-MDIX, MII, and IEEE 8802-3 standards. It features DSP-based PMD with adaptive equalization and baseline wander correction, operates at data rates of 10 or 100 Mb/s in full or half-duplex modes, and consumes 400 mW typically with a 21 mW power-down mode. The device is packaged in a 56-lead 8x8 MLF2 package and is rated for industrial temperature operation from -40°C to 85°C.
IC CONTROLLER ETHERNET 56VFQFPN Product overview: 1893CKILF from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-1893CKILF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-1893CKILF |
| Product Name | Memory IC and Storage Component |
| Bandwidth | 1.25 to 12.5 MB/Sec |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Package Type | Tray |