The ICS1893CFLFT is a 3.3-V Ethernet PHYceiver supporting 10Base-T and 100Base-TX standards, designed for MII interfaces with Auto-MDIX functionality. It is housed in a 48-lead 300-mil SSOP package and operates from 0°C to 70°C. The device integrates DSP-based PMD with adaptive equalization and baseline-wander correction, supports full and half-duplex modes at 10 Mbps and 100 Mbps, consumes typically 400 mW in operation, and includes a power-down mode consuming 21 mW. It is lead/Pb-free and supplied in tape and reel packaging.
IC CONTROLLER ETHERNET 48SSOP Product overview: 1893CFLFT from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-1893CFLFT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-1893CFLFT |
| Product Name | Memory IC and Storage Component |
| Bandwidth | 1.25 to 12.5 MB/Sec |
| Operating Temperature | 0 to 70 C (32 to 158 F) |
| Package Type | Tape & Reel (TR) |