PHY-LAYER DEVICE, 10/100MBPS, SSOP-48; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.14V; Supply Voltage Max:3.47V; Controller IC Case Style:SSOP; No. of Pins:48Pins; IC Interface Type:MII; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Network Cards and Network Controllers |
| Product Number | 47AC2358 |
| Product Name | Phy-Layer Device, 10/100Mbps, Ssop-48; Data Rate Renesas |
| Protocol / Network | IEEE 802.3 |