IC SS CLOCK GENERATOR 8SOIC
Spread Spectrum Clock Generator IC 75MHz 1 8-SOIC (0.154", 3.90mm Width)
IC CLOCK GEN LOW EMI 8-SOIC
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 181M-53LFT | 181M-53LFT | 181M-53LFT |
| Product Name | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Spread Spectrum Clock Generator; Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | CMOS; CMOS | CMOS; CMOS | |
| Package Type | SOIC | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 5.5 volts | 3.13 to 5.5 volts |