IC CLOCK GEN LOW EMI 8-SOIC / Spread Spectrum Clock Generator IC 75MHz 1 8-SOIC (0.154", 3.90mm Width) Product overview: 181M-51LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 75MHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-181M-51LFT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1229088-181M-51LFT
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Spread Spectrum Clock Generator
Package: Tape & Reel
Frequency - Max: 75MHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: CMOS
PLL: Yes
Divider/Multiplier: No/No
Voltage - Supply: 3.135V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): 181M51LFT;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ICS181M-51LFT,800-10
Base Product Number: 181M
Product Status: Obsolete
IC CLOCK GEN LOW EMI 8-SOIC
Spread Spectrum Clock Generator IC 75MHz 1 8-SOIC (0.154", 3.90mm Width)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-181M-51LFT | 1229088-181M-51LFT | 181M-51LFT | 181M-51LFT |
| Product Name | 75MHz SOIC Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CMOS | CMOS; CMOS | CMOS; CMOS | |
| Package Type | Tape & Reel | Surface Mount; 8-SOIC (0.154", 3.90mm Width) | Surface Mount; Surface Mount | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) |
| Supply Voltage | 3.13 to 5.5 volts | 3.13 to 5.5 volts | 3.13 to 5.5 volts | |
| Frequency | 75 MHz | 75 MHz | 75 MHz | 75 MHz |