Renesas Electronics Corporation 48MHz SOIC Clock and Timing IC 181M-02LF

Description
IC CLOCK GEN LOW EMI 8-SOIC / Spread Spectrum Clock Generator IC 48MHz 1 8-SOIC (0.154", 3.90mm Width) Product overview: 181M-02LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 48MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 48MHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-181M-02LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLOCK GEN LOW EMI 8-SOIC / Spread Spectrum Clock Generator IC 48MHz 1 8-SOIC (0.154", 3.90mm Width) Product overview: 181M-02LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 48MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 48MHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-181M-02LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
48MHz SOIC Clock and Timing IC - 728-181M-02LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
48MHz SOIC Clock and Timing IC
728-181M-02LF
48MHz SOIC Clock and Timing IC 728-181M-02LF
IC CLOCK GEN LOW EMI 8-SOIC / Spread Spectrum Clock Generator IC 48MHz 1 8-SOIC (0.154", 3.90mm Width) Product overview: 181M-02LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 48MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 48MHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-181M-02LF can be used for catalog matching and distributor lookup.

IC CLOCK GEN LOW EMI 8-SOIC / Spread Spectrum Clock Generator IC 48MHz 1 8-SOIC (0.154", 3.90mm Width) Product overview: 181M-02LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 48MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 48MHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-181M-02LF can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1029467-181M-02LF
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1029467-181M-02LF
Win Source Part Number: 1029467-181M-02LF Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Spread Spectrum Clock Generator Package: Tube Frequency - Max: 48MHz Number of Circuits: 1 Standard Package: 97 Mounting: SMD (SMT) Input: Clock, Crystal Output: CMOS PLL: Yes Divider/Multiplier: No/No Voltage - Supply: 3.135V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-1009-ND,ICS181M- 02LF,800-1009,800-10 09-5 Base Product Number: 181M Product Status: Obsolete

Win Source Part Number: 1029467-181M-02LF
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Spread Spectrum Clock Generator
Package: Tube
Frequency - Max: 48MHz
Number of Circuits: 1
Standard Package: 97
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: CMOS
PLL: Yes
Divider/Multiplier: No/No
Voltage - Supply: 3.135V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 800-1009-ND,ICS181M-02LF,800-1009,800-1009-5
Base Product Number: 181M
Product Status: Obsolete

Buy Now
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 181M-02LF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
181M-02LF
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 181M-02LF
IC CLOCK GEN LOW EMI 8-SOIC

IC CLOCK GEN LOW EMI 8-SOIC

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 181M-02LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
181M-02LF
Clock Generators, PLLs, Frequency Synthesizers 181M-02LF
Spread Spectrum Clock Generator IC 48MHz 1 8-SOIC (0.154", 3.90mm Width)

Spread Spectrum Clock Generator IC 48MHz 1 8-SOIC (0.154", 3.90mm Width)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Timers IC Clocks IC Clocks IC Clocks
Product Number 728-181M-02LF 1029467-181M-02LF 181M-02LF 181M-02LF
Product Name 48MHz SOIC Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Bus Interface CMOS CMOS; CMOS CMOS; CMOS
Package Type Tube Surface Mount; 8-SOIC (0.154", 3.90mm Width) Surface Mount; Surface Mount Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 3.13 to 5.5 volts 3.13 to 5.5 volts 3.13 to 5.5 volts
Frequency 48 MHz 48 MHz 48 MHz 48 MHz
Unlock Full Specs
to access all available technical data