Renesas Electronics Corporation Clock Generators, PLLs, Frequency Synthesizers 1527G-110LFT

Description
"Clock/Frequency Synthesizer, Frequency Generator IC 110MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock/Frequency Synthesizer, Frequency Generator IC 110MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 1527G-110LFT-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
1527G-110LFT-ND
Clock Generators, PLLs, Frequency Synthesizers 1527G-110LFT-ND
"Clock/Frequency Synthesizer, Frequency Generator IC 110MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

"Clock/Frequency Synthesizer, Frequency Generator IC 110MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1527G-110LFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1527G-110LFT
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1527G-110LFT
IC VIDEO CLK SYNTHESIZER 16TSSOP

IC VIDEO CLK SYNTHESIZER 16TSSOP

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - 1527G-110LFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
1527G-110LFT
Clock Generators, PLLs, Frequency Synthesizers 1527G-110LFT
Clock/Frequency Synthesizer, Frequency Generator IC 110MHz 1 16-TSSOP (0.173", 4.40mm Width)

Clock/Frequency Synthesizer, Frequency Generator IC 110MHz 1 16-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 1527G-110LFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
1527G-110LFT
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 1527G-110LFT
IC CLK/FREQ SYNTH 16TSSOP

IC CLK/FREQ SYNTH 16TSSOP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 1527G-110LFT-ND 1527G-110LFT 1527G-110LFT 1527G-110LFT
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator Clock/Frequency Synthesizer, Frequency Generator; Clock Generator
Bus Interface LVCMOS CMOS; LVCMOS CMOS; LVCMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" Surface Mount; Surface Mount Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width) SSOP
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock Synthesizers - 1921662P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Frequency 133 MHz
View Details
CDCE913-Q1 Automotive Catalog Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE913QPWRQ1 - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 1.8 volts
Frequency 230 MHz
View Details
8 suppliers
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22381SXI-190 - 916244-CY22381SXI-190 - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; 8-SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers