Clock/Frequency Synthesizer, Frequency Generator IC 110MHz 1 16-TSSOP (0.173", 4.40mm Width)
IC VIDEO CLK SYNTHESIZER 16TSSOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 1527G-110LF | 1527G-110LF |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | CMOS; LVCMOS | |
| Package Type | Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 3.6 volts |