Renesas Electronics Corporation Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 151TS304ARPEL-E

Description
HD151TS304ARPEL-E:Cl ock Generator, 48MHz
Request a Quote Datasheet
Description
HD151TS304ARPEL-E:Cl ock Generator, 48MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 151TS304ARPEL-E - Rochester Electronics
Newburyport, MA, United States
HD151TS304ARPEL-E:Cl ock Generator, 48MHz

HD151TS304ARPEL-E:Clock Generator, 48MHz

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 151TS304ARPEL-E - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
151TS304ARPEL-E
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 151TS304ARPEL-E
CLOCK GENERATOR, 48MHZ

CLOCK GENERATOR, 48MHZ

Supplier's Site

Technical Specifications

  Rochester Electronics Acme Chip Technology Co., Limited
Product Category IC Clocks IC Clocks
Product Number 151TS304ARPEL-E 151TS304ARPEL-E
Product Name Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock and Timing IC - 728-ADF4212BRU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type 20-TSSOP (0.173", 4.40mm Width)
View Details
3 suppliers
Application Specific Clock/Timing - CY28410OXCT - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; HCSL, LVCMOS
Package Type Surface Mount; SSOP; 56-BSSOP (0.295\", 7.50mm Width)
View Details
2 suppliers
Real Time Clocks - 2195-RV-4162-C7-32.768KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1 to 4.4 volts
View Details
7 suppliers