Renesas Electronics Corporation Clock and Timing IC 1493K-17LFT

Description
Product overview: 1493K-17LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-1493K-17LFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Product overview: 1493K-17LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-1493K-17LFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Clock and Timing IC
728-1493K-17LFT
Clock and Timing IC 728-1493K-17LFT
Product overview: 1493K-17LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-1493K-17LFT can be used for catalog matching and distributor lookup.

Product overview: 1493K-17LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-1493K-17LFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1315364-1493K-17LFT
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1315364-1493K-17LFT
Win Source Part Number: 1315364-1493K-17LFT Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Clock/Frequency Synthesizer, Fanout Distribution, Spread Spectrum Clock Generator Package: Tape & Reel (TR) Frequency - Max: 48MHz Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: Clock PLL: Yes with Bypass Divider/Multiplier: No/No Voltage - Supply: 1.7V ~ 2V Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -10°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: 1493K Product Status: Obsolete

Win Source Part Number: 1315364-1493K-17LFT
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Clock/Frequency Synthesizer, Fanout Distribution, Spread Spectrum Clock Generator
Package: Tape & Reel (TR)
Frequency - Max: 48MHz
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: Clock
PLL: Yes with Bypass
Divider/Multiplier: No/No
Voltage - Supply: 1.7V ~ 2V
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -10°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: 1493K
Product Status: Obsolete

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1493K-17LFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1493K-17LFT
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1493K-17LFT
IC CLOCK SYNTHESIZER 20-VFQFPN

IC CLOCK SYNTHESIZER 20-VFQFPN

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 1493K-17LFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
1493K-17LFT
Clock Generators, PLLs, Frequency Synthesizers 1493K-17LFT
Clock/Frequency Synthesizer, Fanout Distribution, Spread Spectrum Clock Generator IC 48MHz 1 20-VFQFN Exposed Pad

Clock/Frequency Synthesizer, Fanout Distribution, Spread Spectrum Clock Generator IC 48MHz 1 20-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Timers IC Clocks IC Clocks IC Clocks
Product Number 728-1493K-17LFT 1315364-1493K-17LFT 1493K-17LFT 1493K-17LFT
Product Name Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Bus Interface Clock Clock Clock
Package Type Tape & Reel (TR) Surface Mount; 20-VFQFN Exposed Pad Surface Mount; Surface Mount Surface Mount; 20-VFQFN Exposed Pad
Supply Voltage 1.7 to 2 volts 1.7 to 2 volts 1.7 to 2 volts
Frequency 48 MHz 48 MHz 48 MHz 48 MHz
Unlock Full Specs
to access all available technical data