Renesas Electronics Corporation Interface - Drivers, Receivers, Transceivers 14230R-450

Description
IC TRANSCEIVER 64TQFP
Datasheet
Description
IC TRANSCEIVER 64TQFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - 14230R-450 - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
14230R-450
Interface - Drivers, Receivers, Transceivers 14230R-450
IC TRANSCEIVER 64TQFP

IC TRANSCEIVER 64TQFP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 14230R-450
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF54LS05B-QFAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Butler Matrix KBM9300400 - KBM9300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details
Modems - ICs and Modules - SI2493-C-GTR-ND - DigiKey
Specs
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details