Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) Clock/Timing Real Time Clocks
Package: Tube
Type: Clock/Calendar
Product Status: Obsolete
Base Product Number: 1339
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
IC RTC CLK/CALENDAR I2C 16SOIC Product overview: 1339AC-2SRGI from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-1339AC-2SRGI can be used for catalog matching and distributor lookup.
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 16-SOIC (0.295"", 7.50mm Width)"
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 16-SOIC (0.295", 7.50mm Width)
IC RTC CLK/CALENDAR I2C 16SOIC
IC RTC CLK/CALENDAR I2C 16-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 690-1339AC-2SRGI | 1339AC-2SRGI-ND | 1339AC-2SRGI | 1339AC-2SRGI | 1339AC-2SRGI | |
| Product Name | Integrated Circuits (ICs) Clock/Timing Real Time Clocks | Clock and Timing IC | Real Time Clocks | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Clock/Timing - Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | |
| Package Type | 16-SOIC (0.295", 7.50mm Width) | Tube | Surface Mount; SOIC; "16-SOIC (0.295"", 7.50mm Width)" | Surface Mount; SOIC; 16-SOIC (0.295\", 7.50mm Width) | Surface Mount; Surface Mount | |
| Supply Voltage | 1.7 to 5.5 volts | 1.7 to 5.5 volts | 1.7 to 5.5 volts |