Renesas Electronics Corporation Real Time Clocks 1338A-31DVGI

Description
Real Time Clock (RTC) IC Clock/Calendar 56b I²C 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Datasheet
Description
Real Time Clock (RTC) IC Clock/Calendar 56b I²C 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Real Time Clocks - 1338A-31DVGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
1338A-31DVGI
Real Time Clocks 1338A-31DVGI
Real Time Clock (RTC) IC Clock/Calendar 56b I²C 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Real Time Clock (RTC) IC Clock/Calendar 56b I²C 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Buy Now
Clock/Timing - Real Time Clocks - 1338A-31DVGI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
1338A-31DVGI
Clock/Timing - Real Time Clocks 1338A-31DVGI
TIMING REAL TIME CLOCK

TIMING REAL TIME CLOCK

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 1338A-31DVGI 1338A-31DVGI
Product Name Real Time Clocks Clock/Timing - Real Time Clocks
Device Type Real Time Clock Real Time Clock
Package Type Surface Mount; SSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Supply Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28329OXC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 133 MHz
View Details
CDC208 5V Dual 1-to-4 clock driver - CDC208DWG4 - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SO,SOIC
View Details
Real Time Clocks - 2195-RV-8263-C8-32.768KHZ-20PPM-TA-QACT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22393ZXC-529-ND - DigiKey
Specs
Device Type Clock Generator
Features / Standards Lead-Free
View Details