Win Source Part Number: 1339326-1338-31DCGI8
Category: Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
Type: Clock/Calendar
Features: Leap Year, NVSRAM, Square Wave Output
Package: Tape & Reel
Standard Package: 3,000
Memory Size: 56B
Interface: I2C, 2-Wire Serial
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 1.3V ~ 3.7V
Current - Timekeeping (Max): 5µA @ 3.63V ~ 5.5V
Voltage - Supply: 3.3V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: 1338-31
IC RTC CLK/CALENDAR I2C 8SOIC Product overview: 1338-31DCGI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-1338-31DCGI8 can be used for catalog matching and distributor lookup.
IC RTC CLK/CALENDAR I2C 8SOIC
IC RTC CLK/CALENDAR I2C 8-SOIC
Real Time Clock (RTC) IC Clock/Calendar 56B I²C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)
IC RTC CLK/CALENDAR I2C 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1339326-1338-31DCGI8 | 690-1338-31DCGI8 | 1338-31DCGI8 | 1338-31DCGI8 | 1338-31DCGI8 | 1338-31DCGI8 |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clocks | Real Time Clocks | Clock/Timing - Real Time Clocks |
| Device Type | Real Time Clock | Clock/Calendar; Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | Real Time Clock | |
| Package Type | 8-SOIC (0.154", 3.90mm Width) | Tape & Reel (TR) | Surface Mount; Surface Mount | Surface Mount; SOIC; Surface Mount | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Supply Voltage | 1.3 to 5.5 volts | 3.3 to 5.5 volts | 3.3 to 5.5 volts | 3.3 to 5.5 volts |