The 1337GNLGI is a low power real-time clock (RTC) from Quarktwin Technology Ltd. designed for applications requiring accurate timekeeping. It features a 16-pin QFN package and operates within a voltage range of 1.8 to 5.5 V. The device supports an I2C serial interface, allowing for easy integration into various systems. It provides comprehensive timekeeping functions, including seconds, minutes, hours, day, date, month, and year, with automatic adjustments for months with fewer than 31 days and leap years valid up to the year 2100. The RTC includes two programmable time-of-day alarms and a programmable square-wave output, which defaults to 32 kHz upon power-up. It is suitable for a wide range of applications, including telecommunications, handheld devices, medical equipment, and office machinery. The operating temperature range is from -40 to +85°C, with an extended range of -40 to +105°C available for specific package types. The device is RoHS compliant, ensuring it meets environmental standards.
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 16-VFQFN Exposed Pad
IC RTC CLK/CAL I2C 16-VFQFPN
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 16-VFQFN Exposed Pad
IC RTC CLK/CALENDAR I2C 16QFN
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1337GNLGI-ND | 1337GNLGI | 1337GNLGI | 1337GNLGI |
| Product Name | Real Time Clocks | Clock/Timing - Real Time Clocks | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock |
| Package Type | Surface Mount; 16-VFQFN Exposed Pad | Surface Mount; 16-VFQFN Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts |