Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
IC RTC CLK/CALENDAR I2C 8TSSOP
IC RTC CLK/CALENDAR I2C 8-MSOP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1337DVGI8 | 1337DVGI8 | 1337DVGI8 |
| Product Name | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Clock/Timing - Real Time Clocks |
| Device Type | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock |
| Package Type | Surface Mount; SSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Surface Mount; Surface Mount | |
| Supply Voltage | 1.8 to 5.5 volts |