Renesas Electronics Corporation Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 1337AGDVGI8

Description
Manufacturer: AMIS Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Features: Infrared (IR) Emitter 860nm 1.75V 1A 400mW/sr @ 1A 40° 3-SMD, No Lead Time Format: Binary Date Format: Binary Interface: Coax Cable and Female Connector Voltage - Supply: 3V Mounting Type: Fixed
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Features: Infrared (IR) Emitter 860nm 1.75V 1A 400mW/sr @ 1A 40° 3-SMD, No Lead Time Format: Binary Date Format: Binary Interface: Coax Cable and Female Connector Voltage - Supply: 3V Mounting Type: Fixed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats -  - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Manufacturer: AMIS Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Features: Infrared (IR) Emitter 860nm 1.75V 1A 400mW/sr @ 1A 40° 3-SMD, No Lead Time Format: Binary Date Format: Binary Interface: Coax Cable and Female Connector Voltage - Supply: 3V Mounting Type: Fixed

Manufacturer: AMIS
Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Features: Infrared (IR) Emitter 860nm 1.75V 1A 400mW/sr @ 1A 40° 3-SMD, No Lead
Time Format: Binary
Date Format: Binary
Interface: Coax Cable and Female Connector
Voltage - Supply: 3V
Mounting Type: Fixed

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Potentiometer Type Digital Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-0989-5004 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Digital Potentiometers - 1905279 - RS Components, Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface mount
Potentiometer Type Digital Potentiometer
Resistance Taper Linear; Linear
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details