Renesas Electronics Corporation Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules 1337AGDVGI

Description
Manufacturer: AMIS Category: Discrete Semiconductor Products>Transistors >IGBTs>IGBT Modules Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Features: 1/1 Transceiver, Isolated Full CAN 16-SOIC Time Format: Binary Date Format: Binary Interface: CMOS Voltage - Supply: 3V
Request a Quote
Description
Manufacturer: AMIS Category: Discrete Semiconductor Products>Transistors >IGBTs>IGBT Modules Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Features: 1/1 Transceiver, Isolated Full CAN 16-SOIC Time Format: Binary Date Format: Binary Interface: CMOS Voltage - Supply: 3V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT1337AG is a low-power serial real-time clock (RTC) with two programmable alarms and a programmable square-wave output, operating over a 1.8 V to 5.5 V supply range and supporting I2C serial interface in standard and fast modes. It is available in 8-pin MSOP, 8-pin SOIC, or 16-pin SOIC packages, with the 16-pin SOIC variant integrating a 32.768 kHz crystal. The device features leap-year compensation, operates from -40°C to +85°C, and maintains time down to 1.3 V. The 1337AGDVGI variant is packaged in an 8-pin MSOP with industrial grade and RoHS compliance.

Datasheet Summary
Powered by GS/AI

The IDT1337AG is a low-power serial real-time clock (RTC) with two programmable alarms and a programmable square-wave output, operating over a 1.8 V to 5.5 V supply range and supporting I2C serial interface in standard and fast modes. It is available in 8-pin MSOP, 8-pin SOIC, or 16-pin SOIC packages, with the 16-pin SOIC variant integrating a 32.768 kHz crystal. The device features leap-year compensation, operates from -40°C to +85°C, and maintains time down to 1.3 V. The 1337AGDVGI variant is packaged in an 8-pin MSOP with industrial grade and RoHS compliance.

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
Manufacturer: AMIS Category: Discrete Semiconductor Products>Transistors >IGBTs>IGBT Modules Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Features: 1/1 Transceiver, Isolated Full CAN 16-SOIC Time Format: Binary Date Format: Binary Interface: CMOS Voltage - Supply: 3V

Manufacturer: AMIS
Category: Discrete Semiconductor Products>Transistors>IGBTs>IGBT Modules
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Features: 1/1 Transceiver, Isolated Full CAN 16-SOIC
Time Format: Binary
Date Format: Binary
Interface: CMOS
Voltage - Supply: 3V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Name Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

600V TO252 IGBT Transistor - 279-AIHD10N60RATMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Transistor Type IGBT
Package Type Tape & Reel (TR)
View Details
4 suppliers
80 V, 500 mA NPN general-purpose transistors - BC816-25HR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
Transistor Grade / Operating Range Automotive
View Details
5 suppliers