Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC GATES
RENESAS ELECTRONICS CORPORATION
100121A -- INTEGRATED CIRCUITS (ICS) - LOGIC - GATES AND INVERTERS
Renesas Electronics Corporation
Integrated Circuits (ICs) - Logic - Gates and Inverters
100121A
Description
IC INVERTER 9CH 1-INP 24CERDIP
Acme Chip Technology Co., Limited
Done
Description
IC INVERTER 9CH 1-INP 24CERDIP
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
100121A
Integrated Circuits (ICs) - Logic - Gates and Inverters
100121A
IC INVERTER 9CH 1-INP 24CERDIP
IC INVERTER 9CH 1-INP 24CERDIP
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Logic Gates
Product Number
100121A
Product Name
Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type
NOT
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Logic Gates
2222724P
Specs
Gate Type
NOT; Inverter
Logic Family
Inverter
Inputs
1
View Details
Nexperia B.V.
74AHCT32PW/C5J
Specs
Gate Type
OR
Logic Family
CMOS
IC Package Type
SOP; SSOP; TSSOP; Other; TSSOP
View Details
Rochester Electronics
Gates and Inverters
54ACTQ32/Q2A
Specs
Gate Type
OR
Logic Family
CMOS
IC Package Type
Other; CLCC20
View Details
3
suppliers
Texas Instruments
Gates and Inverters
5432FM
Specs
Gate Type
OR; OR Gate
Supply Voltage
4.5V ~ 5.5V
Inputs
2
View Details
2
suppliers