FIXED IND 10UH 3.9A 50 MOHM SMD
FIXED IND 10UH 3.9A 50 MOHM SMD
FIXED IND 10UH 3.9A 50 MOHM SMD
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 5594-RL-7500-0-100MDKR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 130 C (-40 to 266 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Drum Core, Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |