Renco Electronics, Inc. Fixed Inductors RL-5480HC-5-68

Description
FIXED IND 68UH 5.05A 48 MOHM TH
Request a Quote Datasheet
Description
FIXED IND 68UH 5.05A 48 MOHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5594-RL-5480HC-5-68-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5594-RL-5480HC-5-68-ND
Fixed Inductors 5594-RL-5480HC-5-68-ND
FIXED IND 68UH 5.05A 48 MOHM TH

FIXED IND 68UH 5.05A 48 MOHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5594-RL-5480HC-5-68-ND
Product Name Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Through Hole
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 480mA Inductor and Choke - 71-0402CS-10NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0100 microH
Inductance Tolerance 5 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 2.2 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C22C-0302-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details