Renco Electronics, Inc. Fixed Inductors RL-5480HC-4-33

Description
FIXED IND 33UH 3.75A 58 MOHM TH
Request a Quote Datasheet
Description
FIXED IND 33UH 3.75A 58 MOHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5594-RL-5480HC-4-33TB-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 33UH 3.75A 58 MOHM TH

FIXED IND 33UH 3.75A 58 MOHM TH

Buy Now Datasheet
Fixed Inductors - 5594-RL-5480HC-4-33CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 33UH 3.75A 58 MOHM TH

FIXED IND 33UH 3.75A 58 MOHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 5594-RL-5480HC-4-33TB-ND 5594-RL-5480HC-4-33CT-ND
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Through Hole Through Hole
Core Material Drum Core, Wirewound Drum Core, Wirewound
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2275JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1911210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 22000 microH
Q Factor 50
View Details
Through-Hole 500uH 2A 250V Inductor and Choke - 839-DKFP-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers