FIXED IND 820UH 600MA 1.4 OHM TH
FIXED IND 820UH 600MA 1.4 OHM TH
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 5594-RL-5480HC-3-820CT-ND | 5594-RL-5480HC-3-820TB-ND |
| Product Name | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) |
| Mounting Option | Through Hole | Through Hole |
| Core Material | Drum Core, Wirewound | Drum Core, Wirewound |
| Configuration | Fixed | Fixed |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |