Renco Electronics, Inc. Fixed Inductors RL-5480HC-2-680

Description
FIXED IND 680UH 460MA 1.81 OHM
Request a Quote Datasheet
Description
FIXED IND 680UH 460MA 1.81 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5594-RL-5480HC-2-680TB-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 680UH 460MA 1.81 OHM

FIXED IND 680UH 460MA 1.81 OHM

Buy Now Datasheet
Fixed Inductors - 5594-RL-5480HC-2-680CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 680UH 460MA 1.81 OHM

FIXED IND 680UH 460MA 1.81 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 5594-RL-5480HC-2-680TB-ND 5594-RL-5480HC-2-680CT-ND
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Through Hole Through Hole
Core Material Drum Core, Wirewound Drum Core, Wirewound
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

1.04A 250MHz Inductor and Choke - 71-0402CS-2N0XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0020 microH
Inductance Tolerance 2 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-308R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0300 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DFKF-18-0002-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details