Renco Electronics, Inc. Fixed Inductors RL-5480HC-2-220

Description
FIXED IND 220UH 830MA 650 MOHM
Request a Quote Datasheet
Description
FIXED IND 220UH 830MA 650 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5594-RL-5480HC-2-220TB-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 220UH 830MA 650 MOHM

FIXED IND 220UH 830MA 650 MOHM

Buy Now Datasheet
Fixed Inductors - 5594-RL-5480HC-2-220CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 220UH 830MA 650 MOHM

FIXED IND 220UH 830MA 650 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 5594-RL-5480HC-2-220TB-ND 5594-RL-5480HC-2-220CT-ND
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Through Hole Through Hole
Core Material Drum Core, Wirewound Drum Core, Wirewound
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-6N7 0201DS-6N7XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 116 to ? microH
Rated DC Current 6800 milliamps
View Details
3 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Low frequency ground wire choke, fully potted resign - DEN - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 4000 microH
Rated DC Current 16000 to 25000 milliamps
View Details