CMC 26MH 500MA 2LN THROUGH HOLE
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 5594-RL-4400-2-26,0-ND |
| Product Name | Common Mode Chokes |
| Operating Temperature | -55 to 130 C (-67 to 266 F) |
| Mounting Option | Through Hole |
| Application | Common Mode Choke; RF Choke |