FIXED IND 12MH 4.2A 717 MOHM TH
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 5594-RL-1256-8-12000-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 130 C (-40 to 266 F) |
| Mounting Option | Through Hole |
| Technology | Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 10 (+/- %) |