Renco Electronics, Inc. Fixed Inductors RL-1256-4-470

Description
FIXED IND 470UH 7.2A 114 MOHM TH
Request a Quote Datasheet
Description
FIXED IND 470UH 7.2A 114 MOHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5594-RL-1256-4-470-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5594-RL-1256-4-470-ND
Fixed Inductors 5594-RL-1256-4-470-ND
FIXED IND 470UH 7.2A 114 MOHM TH

FIXED IND 470UH 7.2A 114 MOHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5594-RL-1256-4-470-ND
Product Name Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0.0012uH 250MHz 0.87A Inductor and Choke - 71-0201DS-1N2XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0012 microH
Inductance Tolerance 5 (+/- %)
View Details
UT/ET Series Common Mode Inductors - ET2432-023 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 3600 to 150 microH
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-C21C-D539-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details