Renbrandt, Inc. FLEXIMITE™ Flexible Disc Servo Couplings (Size 3) Y75X57X

Description
Inch (38.1 mm) These couplings are especially designed for precision instruments. encoder drives. robotics. aircraft equipment. radar. laser. optical/mechanical devices. computers. precision remote controls. UNEQUALED PERFORMANCE. Some of the features are: Zero backlash. Low inertia. Handles offset and angular misalignment. Torsional rigidity. Uniform velocity. No friction. wear. or lubrication. Long life. Low side loads on bearings. Accurate concentricity. Unaffected by dust or corrosive atmosphere. Available in four O.D. sizes. and any bore in inch or metric.
Description
Inch (38.1 mm) These couplings are especially designed for precision instruments. encoder drives. robotics. aircraft equipment. radar. laser. optical/mechanical devices. computers. precision remote controls. UNEQUALED PERFORMANCE. Some of the features are: Zero backlash. Low inertia. Handles offset and angular misalignment. Torsional rigidity. Uniform velocity. No friction. wear. or lubrication. Long life. Low side loads on bearings. Accurate concentricity. Unaffected by dust or corrosive atmosphere. Available in four O.D. sizes. and any bore in inch or metric.

Suppliers

Company
Product
Description
Supplier Links
FLEXIMITE™ Flexible Disc Servo Couplings (Size 3) - Y75X57X - Renbrandt, Inc.
Gloucester, MA, USA
FLEXIMITE™ Flexible Disc Servo Couplings (Size 3)
Y75X57X
FLEXIMITE™ Flexible Disc Servo Couplings (Size 3) Y75X57X
Inch (38.1 mm) These couplings are especially designed for precision instruments. encoder drives. robotics. aircraft equipment. radar. laser. optical/mechanical devices. computers. precision remote controls. UNEQUALED PERFORMANCE. Some of the features are: Zero backlash. Low inertia. Handles offset and angular misalignment. Torsional rigidity. Uniform velocity. No friction. wear. or lubrication. Long life. Low side loads on bearings. Accurate concentricity. Unaffected by dust or corrosive atmosphere. Available in four O.D. sizes. and any bore in inch or metric.

Inch (38.1 mm) These couplings are especially designed for precision instruments. encoder drives. robotics. aircraft equipment. radar. laser. optical/mechanical devices. computers. precision remote controls. UNEQUALED PERFORMANCE. Some of the features are: Zero backlash. Low inertia. Handles offset and angular misalignment. Torsional rigidity. Uniform velocity. No friction. wear. or lubrication. Long life. Low side loads on bearings. Accurate concentricity. Unaffected by dust or corrosive atmosphere. Available in four O.D. sizes. and any bore in inch or metric.

Supplier's Site

Technical Specifications

  Renbrandt, Inc.
Product Category Flexible Couplings
Product Number Y75X57X
Product Name FLEXIMITE™ Flexible Disc Servo Couplings (Size 3)
Coupling Type Flexible Disc
Rated Torque 15.62 In-lbs (18.02 kg-cm)
Rated Speed 5000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC2-20SJ25, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj25 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Keyless Shaft Locking Assembly - LD192 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.5906 to 2.36 inch (15 to 60 mm)
View Details
Any A 5D 1-18 Series Hub can be mixed to form A coupling with different bore sizes on opposite sides. - A 5D 1-1812 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 12 In-lbs (13.84 kg-cm)
Units English Design
Bore Diameter 0.3750 inch (9.52 mm)
View Details