Renbrandt, Inc. FLEXIMITE™ Flexible Disc Servo Couplings (Size 1) Y48X43X

Description
These couplings are especially designed for precision instruments. encoder drives. robotics. aircraft equipment. radar. laser. optical/mechanical devices. computers. precision remote controls. UNEQUALED PERFORMANCE. Some of the features are: Zero backlash. Low inertia. Handles offset and angular misalignment. Torsional rigidity. Uniform velocity. No friction. wear. or lubrication. Long life. Low side loads on bearings. Accurate concentricity. Unaffected by dust or corrosive atmosphere. Available in four O.D. sizes. and any bore in inch or metric.
Description
These couplings are especially designed for precision instruments. encoder drives. robotics. aircraft equipment. radar. laser. optical/mechanical devices. computers. precision remote controls. UNEQUALED PERFORMANCE. Some of the features are: Zero backlash. Low inertia. Handles offset and angular misalignment. Torsional rigidity. Uniform velocity. No friction. wear. or lubrication. Long life. Low side loads on bearings. Accurate concentricity. Unaffected by dust or corrosive atmosphere. Available in four O.D. sizes. and any bore in inch or metric.

Suppliers

Company
Product
Description
Supplier Links
FLEXIMITE™ Flexible Disc Servo Couplings (Size 1) - Y48X43X - Renbrandt, Inc.
Gloucester, MA, USA
FLEXIMITE™ Flexible Disc Servo Couplings (Size 1)
Y48X43X
FLEXIMITE™ Flexible Disc Servo Couplings (Size 1) Y48X43X
These couplings are especially designed for precision instruments. encoder drives. robotics. aircraft equipment. radar. laser. optical/mechanical devices. computers. precision remote controls. UNEQUALED PERFORMANCE. Some of the features are: Zero backlash. Low inertia. Handles offset and angular misalignment. Torsional rigidity. Uniform velocity. No friction. wear. or lubrication. Long life. Low side loads on bearings. Accurate concentricity. Unaffected by dust or corrosive atmosphere. Available in four O.D. sizes. and any bore in inch or metric.

These couplings are especially designed for precision instruments. encoder drives. robotics. aircraft equipment. radar. laser. optical/mechanical devices. computers. precision remote controls. UNEQUALED PERFORMANCE. Some of the features are: Zero backlash. Low inertia. Handles offset and angular misalignment. Torsional rigidity. Uniform velocity. No friction. wear. or lubrication. Long life. Low side loads on bearings. Accurate concentricity. Unaffected by dust or corrosive atmosphere. Available in four O.D. sizes. and any bore in inch or metric.

Supplier's Site

Technical Specifications

  Renbrandt, Inc.
Product Category Flexible Couplings
Product Number Y48X43X
Product Name FLEXIMITE™ Flexible Disc Servo Couplings (Size 1)
Coupling Type Flexible Disc
Rated Torque 1.88 In-lbs (2.16 kg-cm)
Rated Speed 5000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

ELPEX Highly Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Highly torsionally flexible coupling
Rated Torque 14159 to 796460 In-lbs (16327 to 918367 kg-cm)
Rated Speed 850 to 4250 rpm
View Details
English C-Flex Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12 to 300 In-lbs (13.84 to 346 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
HRC Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Rated Torque 274 to 27876 In-lbs (316 to 32143 kg-cm)
Units Metric Design
Bore Diameter 0.9843 to 3.94 inch (25 to 100 mm)
View Details
KHK GC2-I, Module 2, 40 Tooth, Gear Coupling Outer Rings - gc2-i - KHK USA, Inc.
Specs
Bore Diameter 4.13 inch (105 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details