mm) These couplings are especially designed for precision instruments. encoder drives. robotics. aircraft equipment. radar. laser. optical/mechanical devices. computers. precision remote controls. UNEQUALED PERFORMANCE. Some of the features are: Zero backlash. Low inertia. Handles offset and angular misalignment. Torsional rigidity. Uniform velocity. No friction. wear. or lubrication. Long life. Low side loads on bearings. Accurate concentricity. Unaffected by dust or corrosive atmosphere. Available in four O.D. sizes. and any bore in inch or metric.
| Renbrandt, Inc. | |
|---|---|
| Product Category | Flexible Couplings |
| Product Number | Y26X12X |
| Product Name | FLEXIMITE Flexible Disc Servo Couplings (Size 2) |
| Coupling Type | Flexible Disc |
| Rated Torque | 3.75 In-lbs (4.32 kg-cm) |
| Rated Speed | 5000 rpm |