Renbrandt, Inc. TINYMITE™ Oldham Shaft Coupling T401-57

Description
Material and Finishes Hubs - Brass. nickel plated. Centerpieces - Nylon (Others such as Polycarbonate on request.) Clamps - Steel. Zinc plated. yellow iridescent finish per QQZ325B Set Screws - Stainless. headless. cup point. hex socket (Std.). spline socket. or slotted available. Orientation of set-screws with respect to crosspins not maintained except at extra cost. Appropriate wrenches supplied with each order.
Description
Material and Finishes Hubs - Brass. nickel plated. Centerpieces - Nylon (Others such as Polycarbonate on request.) Clamps - Steel. Zinc plated. yellow iridescent finish per QQZ325B Set Screws - Stainless. headless. cup point. hex socket (Std.). spline socket. or slotted available. Orientation of set-screws with respect to crosspins not maintained except at extra cost. Appropriate wrenches supplied with each order.

Suppliers

Company
Product
Description
Supplier Links
TINYMITE™ Oldham Shaft Coupling - T401-57 - Renbrandt, Inc.
Gloucester, MA, USA
TINYMITE™ Oldham Shaft Coupling
T401-57
TINYMITE™ Oldham Shaft Coupling T401-57
Material and Finishes Hubs - Brass. nickel plated. Centerpieces - Nylon (Others such as Polycarbonate on request.) Clamps - Steel. Zinc plated. yellow iridescent finish per QQZ325B Set Screws - Stainless. headless. cup point. hex socket (Std.). spline socket. or slotted available. Orientation of set-screws with respect to crosspins not maintained except at extra cost. Appropriate wrenches supplied with each order.

Material and Finishes Hubs - Brass. nickel plated. Centerpieces - Nylon (Others such as Polycarbonate on request.) Clamps - Steel. Zinc plated. yellow iridescent finish per QQZ325B Set Screws - Stainless. headless. cup point. hex socket (Std.). spline socket. or slotted available. Orientation of set-screws with respect to crosspins not maintained except at extra cost. Appropriate wrenches supplied with each order.

Supplier's Site

Technical Specifications

  Renbrandt, Inc.
Product Category Flexible Couplings
Product Number T401-57
Product Name TINYMITE™ Oldham Shaft Coupling
Coupling Type Sliding Block
Unlock Full Specs
to access all available technical data

Similar Products

N-BIPEX Torsionally Flexible Jaw/Spider Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Spider; Torsionally Flexible Coupling; Torsionally flexible jaw / spider couplings
Rated Torque 106 to 41150 In-lbs (122 to 47449 kg-cm)
Rated Speed 4000 to 19500 rpm
View Details
KHK GC1-25, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-25 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
L Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design
Bore Diameter 0.3543 to 2.87 inch (9 to 73 mm)
Coupling Diameter 0.6299 to 6.18 inch (16 to 157 mm)
View Details