Renbrandt, Inc. TINYMITE™ Oldham Shaft Coupling T401-34

Description
Material and Finishes Hubs - Brass. nickel plated. Centerpieces - Nylon (Others such as Polycarbonate on request.) Clamps - Steel. Zinc plated. yellow iridescent finish per QQZ325B Set Screws - Stainless. headless. cup point. hex socket (Std.). spline socket. or slotted available. Orientation of set-screws with respect to crosspins not maintained except at extra cost. Appropriate wrenches supplied with each order.
Description
Material and Finishes Hubs - Brass. nickel plated. Centerpieces - Nylon (Others such as Polycarbonate on request.) Clamps - Steel. Zinc plated. yellow iridescent finish per QQZ325B Set Screws - Stainless. headless. cup point. hex socket (Std.). spline socket. or slotted available. Orientation of set-screws with respect to crosspins not maintained except at extra cost. Appropriate wrenches supplied with each order.

Suppliers

Company
Product
Description
Supplier Links
TINYMITE™ Oldham Shaft Coupling - T401-34 - Renbrandt, Inc.
Gloucester, MA, USA
TINYMITE™ Oldham Shaft Coupling
T401-34
TINYMITE™ Oldham Shaft Coupling T401-34
Material and Finishes Hubs - Brass. nickel plated. Centerpieces - Nylon (Others such as Polycarbonate on request.) Clamps - Steel. Zinc plated. yellow iridescent finish per QQZ325B Set Screws - Stainless. headless. cup point. hex socket (Std.). spline socket. or slotted available. Orientation of set-screws with respect to crosspins not maintained except at extra cost. Appropriate wrenches supplied with each order.

Material and Finishes Hubs - Brass. nickel plated. Centerpieces - Nylon (Others such as Polycarbonate on request.) Clamps - Steel. Zinc plated. yellow iridescent finish per QQZ325B Set Screws - Stainless. headless. cup point. hex socket (Std.). spline socket. or slotted available. Orientation of set-screws with respect to crosspins not maintained except at extra cost. Appropriate wrenches supplied with each order.

Supplier's Site

Technical Specifications

  Renbrandt, Inc.
Product Category Flexible Couplings
Product Number T401-34
Product Name TINYMITE™ Oldham Shaft Coupling
Coupling Type Sliding Block
Unlock Full Specs
to access all available technical data

Similar Products

N-BIPEX Torsionally Flexible Jaw/Spider Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Spider; Torsionally Flexible Coupling; Torsionally flexible jaw / spider couplings
Rated Torque 106 to 41150 In-lbs (122 to 47449 kg-cm)
Rated Speed 4000 to 19500 rpm
View Details
KHK GC1-25, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-25 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 5.85 inch (149 mm)
View Details