Material and Finishes Hubs - Brass. nickel plated. Centerpieces - Nylon (Others such as Polycarbonate on request.) Clamps - Steel. Zinc plated. yellow iridescent finish per QQZ325B Set Screws - Stainless. headless. cup point. hex socket (Std.). spline socket. or slotted available. Orientation of set-screws with respect to crosspins not maintained except at extra cost. Appropriate wrenches supplied with each order.
| Renbrandt, Inc. | |
|---|---|
| Product Category | Flexible Couplings |
| Product Number | T301-55 |
| Product Name | TINYMITE Oldham Shaft Coupling |
| Coupling Type | Sliding Block |
| Rated Torque | 5 In-lbs (5.77 kg-cm) |
| Rated Speed | 1500 rpm |
| Units | English Design |