Renbrandt, Inc. One Piece™ Flexible Disc Couplings R20

Description
Some couplings are too stiff radially; they resist misalignment and thus overload bearings. Low Wind-Up and low Radial Loads are almost mutually exclusive. and always a compromise. The best compromise is found in flexible disc couplings-where rotational position is transmitted by means of tension in the discs. Whereas in a helical cut beam coupling the transmitting element is a cantilevered beam which cannot begin to have equivalent rigidity-and still provide radial flexibility. The graphs show clearly how much less wind-up there is in Renbrandt Couplings yet without excessive bearing load. We also make special couplings to order. where existing parameters require them
Description
Some couplings are too stiff radially; they resist misalignment and thus overload bearings. Low Wind-Up and low Radial Loads are almost mutually exclusive. and always a compromise. The best compromise is found in flexible disc couplings-where rotational position is transmitted by means of tension in the discs. Whereas in a helical cut beam coupling the transmitting element is a cantilevered beam which cannot begin to have equivalent rigidity-and still provide radial flexibility. The graphs show clearly how much less wind-up there is in Renbrandt Couplings yet without excessive bearing load. We also make special couplings to order. where existing parameters require them

Suppliers

Company
Product
Description
Supplier Links
One Piece™ Flexible Disc Couplings - R20 - Renbrandt, Inc.
Gloucester, MA, USA
One Piece™ Flexible Disc Couplings
R20
One Piece™ Flexible Disc Couplings R20
Some couplings are too stiff radially; they resist misalignment and thus overload bearings. Low Wind-Up and low Radial Loads are almost mutually exclusive. and always a compromise. The best compromise is found in flexible disc couplings-where rotational position is transmitted by means of tension in the discs. Whereas in a helical cut beam coupling the transmitting element is a cantilevered beam which cannot begin to have equivalent rigidity-and still provide radial flexibility. The graphs show clearly how much less wind-up there is in Renbrandt Couplings yet without excessive bearing load. We also make special couplings to order. where existing parameters require them

Some couplings are too stiff radially; they resist misalignment and thus overload bearings. Low Wind-Up and low Radial Loads are almost mutually exclusive. and always a compromise. The best compromise is found in flexible disc couplings-where rotational position is transmitted by means of tension in the discs. Whereas in a helical cut beam coupling the transmitting element is a cantilevered beam which cannot begin to have equivalent rigidity-and still provide radial flexibility. The graphs show clearly how much less wind-up there is in Renbrandt Couplings yet without excessive bearing load. We also make special couplings to order. where existing parameters require them

Supplier's Site

Technical Specifications

  Renbrandt, Inc.
Product Category Flexible Couplings
Product Number R20
Product Name One Piece™ Flexible Disc Couplings
Coupling Type Flexible Disc
Rated Torque 190 In-lbs (219 kg-cm)
Units English Design
Coupling Diameter 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coupling Flectors - 8087190 - RS Components, Ltd.
Specs
Coupling Type Tyre coupling
Units Metric Design
Coupling Diameter 5.91 inch (150 mm)
View Details
KHK GC1-12SJ16, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj16 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
English C-Flex Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12 to 300 In-lbs (13.84 to 346 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details