Renbrandt, Inc. One Piece™ Flexible Disc Couplings R12

Description
Some couplings are too stiff radially; they resist misalignment and thus overload bearings. Low Wind-Up and low Radial Loads are almost mutually exclusive. and always a compromise. The best compromise is found in flexible disc couplings-where rotational position is transmitted by means of tension in the discs. Whereas in a helical cut beam coupling the transmitting element is a cantilevered beam which cannot begin to have equivalent rigidity-and still provide radial flexibility. The graphs show clearly how much less wind-up there is in Renbrandt Couplings yet without excessive bearing load. We also make special couplings to order. where existing parameters require them
Description
Some couplings are too stiff radially; they resist misalignment and thus overload bearings. Low Wind-Up and low Radial Loads are almost mutually exclusive. and always a compromise. The best compromise is found in flexible disc couplings-where rotational position is transmitted by means of tension in the discs. Whereas in a helical cut beam coupling the transmitting element is a cantilevered beam which cannot begin to have equivalent rigidity-and still provide radial flexibility. The graphs show clearly how much less wind-up there is in Renbrandt Couplings yet without excessive bearing load. We also make special couplings to order. where existing parameters require them

Suppliers

Company
Product
Description
Supplier Links
One Piece™ Flexible Disc Couplings - R12 - Renbrandt, Inc.
Gloucester, MA, USA
One Piece™ Flexible Disc Couplings
R12
One Piece™ Flexible Disc Couplings R12
Some couplings are too stiff radially; they resist misalignment and thus overload bearings. Low Wind-Up and low Radial Loads are almost mutually exclusive. and always a compromise. The best compromise is found in flexible disc couplings-where rotational position is transmitted by means of tension in the discs. Whereas in a helical cut beam coupling the transmitting element is a cantilevered beam which cannot begin to have equivalent rigidity-and still provide radial flexibility. The graphs show clearly how much less wind-up there is in Renbrandt Couplings yet without excessive bearing load. We also make special couplings to order. where existing parameters require them

Some couplings are too stiff radially; they resist misalignment and thus overload bearings. Low Wind-Up and low Radial Loads are almost mutually exclusive. and always a compromise. The best compromise is found in flexible disc couplings-where rotational position is transmitted by means of tension in the discs. Whereas in a helical cut beam coupling the transmitting element is a cantilevered beam which cannot begin to have equivalent rigidity-and still provide radial flexibility. The graphs show clearly how much less wind-up there is in Renbrandt Couplings yet without excessive bearing load. We also make special couplings to order. where existing parameters require them

Supplier's Site

Technical Specifications

  Renbrandt, Inc.
Product Category Flexible Couplings
Product Number R12
Product Name One Piece™ Flexible Disc Couplings
Coupling Type Flexible Disc
Rated Torque 65 In-lbs (74.95 kg-cm)
Units English Design
Coupling Diameter 1.13 inch (28.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ELPEX Highly Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Highly torsionally flexible coupling
Rated Torque 14159 to 796460 In-lbs (16327 to 918367 kg-cm)
Rated Speed 850 to 4250 rpm
View Details
KHK GC2-20SJ25, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj25 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Keyless Shaft Locking Assembly - LD081 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.7480 to 6.3 inch (19 to 160 mm)
View Details