Some couplings are too stiff radially; they resist misalignment and thus overload bearings. Low Wind-Up and low Radial Loads are almost mutually exclusive. and always a compromise. The best compromise is found in flexible disc couplings-where rotational position is transmitted by means of tension in the discs. Whereas in a helical cut beam coupling the transmitting element is a cantilevered beam which cannot begin to have equivalent rigidity-and still provide radial flexibility. The graphs show clearly how much less wind-up there is in Renbrandt Couplings yet without excessive bearing load. We also make special couplings to order. where existing parameters require them
| Renbrandt, Inc. | |
|---|---|
| Product Category | Flexible Couplings |
| Product Number | R10 |
| Product Name | One Piece Flexible Disc Couplings |
| Coupling Type | Flexible Disc |
| Rated Torque | 40 In-lbs (46.12 kg-cm) |
| Units | English Design |
| Coupling Diameter | 1 inch (25.4 mm) |