Renbrandt, Inc. One Piece™ Flexible Disc Couplings R07

Description
Some couplings are too stiff radially; they resist misalignment and thus overload bearings. Low Wind-Up and low Radial Loads are almost mutually exclusive. and always a compromise. The best compromise is found in flexible disc couplings-where rotational position is transmitted by means of tension in the discs. Whereas in a helical cut beam coupling the transmitting element is a cantilevered beam which cannot begin to have equivalent rigidity-and still provide radial flexibility. The graphs show clearly how much less wind-up there is in Renbrandt Couplings yet without excessive bearing load. We also make special couplings to order. where existing parameters require them
Description
Some couplings are too stiff radially; they resist misalignment and thus overload bearings. Low Wind-Up and low Radial Loads are almost mutually exclusive. and always a compromise. The best compromise is found in flexible disc couplings-where rotational position is transmitted by means of tension in the discs. Whereas in a helical cut beam coupling the transmitting element is a cantilevered beam which cannot begin to have equivalent rigidity-and still provide radial flexibility. The graphs show clearly how much less wind-up there is in Renbrandt Couplings yet without excessive bearing load. We also make special couplings to order. where existing parameters require them

Suppliers

Company
Product
Description
Supplier Links
One Piece™ Flexible Disc Couplings - R07 - Renbrandt, Inc.
Gloucester, MA, USA
One Piece™ Flexible Disc Couplings
R07
One Piece™ Flexible Disc Couplings R07
Some couplings are too stiff radially; they resist misalignment and thus overload bearings. Low Wind-Up and low Radial Loads are almost mutually exclusive. and always a compromise. The best compromise is found in flexible disc couplings-where rotational position is transmitted by means of tension in the discs. Whereas in a helical cut beam coupling the transmitting element is a cantilevered beam which cannot begin to have equivalent rigidity-and still provide radial flexibility. The graphs show clearly how much less wind-up there is in Renbrandt Couplings yet without excessive bearing load. We also make special couplings to order. where existing parameters require them

Some couplings are too stiff radially; they resist misalignment and thus overload bearings. Low Wind-Up and low Radial Loads are almost mutually exclusive. and always a compromise. The best compromise is found in flexible disc couplings-where rotational position is transmitted by means of tension in the discs. Whereas in a helical cut beam coupling the transmitting element is a cantilevered beam which cannot begin to have equivalent rigidity-and still provide radial flexibility. The graphs show clearly how much less wind-up there is in Renbrandt Couplings yet without excessive bearing load. We also make special couplings to order. where existing parameters require them

Supplier's Site

Technical Specifications

  Renbrandt, Inc.
Product Category Flexible Couplings
Product Number R07
Product Name One Piece™ Flexible Disc Couplings
Coupling Type Flexible Disc
Rated Torque 15 In-lbs (17.3 kg-cm)
Units English Design
Coupling Diameter 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ARPEX Torsionally Rigid Disc Couplings -  - jbj Techniques Limited
Specs
Coupling Type Torsionally rigid all steel disc couplings
Rated Torque 3.1 to 177 In-lbs (3.57 to 204 kg-cm)
Rated Speed 2100 to 24000 rpm
View Details
KHK GC1-12SJ20, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj20 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Keyless Shaft Locking Assembly - LD150 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.3937 to 1.97 inch (10 to 50 mm)
View Details