Renbrandt, Inc. One Piece™ Flexible Disc Couplings R03

Description
Some couplings are too stiff radially; they resist misalignment and thus overload bearings. Low Wind-Up and low Radial Loads are almost mutually exclusive. and always a compromise. The best compromise is found in flexible disc couplings-where rotational position is transmitted by means of tension in the discs. Whereas in a helical cut beam coupling the transmitting element is a cantilevered beam which cannot begin to have equivalent rigidity-and still provide radial flexibility. The graphs show clearly how much less wind-up there is in Renbrandt Couplings yet without excessive bearing load. We also make special couplings to order. where existing parameters require them
Description
Some couplings are too stiff radially; they resist misalignment and thus overload bearings. Low Wind-Up and low Radial Loads are almost mutually exclusive. and always a compromise. The best compromise is found in flexible disc couplings-where rotational position is transmitted by means of tension in the discs. Whereas in a helical cut beam coupling the transmitting element is a cantilevered beam which cannot begin to have equivalent rigidity-and still provide radial flexibility. The graphs show clearly how much less wind-up there is in Renbrandt Couplings yet without excessive bearing load. We also make special couplings to order. where existing parameters require them

Suppliers

Company
Product
Description
Supplier Links
One Piece™ Flexible Disc Couplings - R03 - Renbrandt, Inc.
Gloucester, MA, USA
One Piece™ Flexible Disc Couplings
R03
One Piece™ Flexible Disc Couplings R03
Some couplings are too stiff radially; they resist misalignment and thus overload bearings. Low Wind-Up and low Radial Loads are almost mutually exclusive. and always a compromise. The best compromise is found in flexible disc couplings-where rotational position is transmitted by means of tension in the discs. Whereas in a helical cut beam coupling the transmitting element is a cantilevered beam which cannot begin to have equivalent rigidity-and still provide radial flexibility. The graphs show clearly how much less wind-up there is in Renbrandt Couplings yet without excessive bearing load. We also make special couplings to order. where existing parameters require them

Some couplings are too stiff radially; they resist misalignment and thus overload bearings. Low Wind-Up and low Radial Loads are almost mutually exclusive. and always a compromise. The best compromise is found in flexible disc couplings-where rotational position is transmitted by means of tension in the discs. Whereas in a helical cut beam coupling the transmitting element is a cantilevered beam which cannot begin to have equivalent rigidity-and still provide radial flexibility. The graphs show clearly how much less wind-up there is in Renbrandt Couplings yet without excessive bearing load. We also make special couplings to order. where existing parameters require them

Supplier's Site

Technical Specifications

  Renbrandt, Inc.
Product Category Flexible Couplings
Product Number R03
Product Name One Piece™ Flexible Disc Couplings
Coupling Type Flexible Disc
Rated Torque 4 In-lbs (4.61 kg-cm)
Units English Design
Coupling Diameter 0.3800 inch (9.65 mm)
Unlock Full Specs
to access all available technical data

Similar Products

S-Flex Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Flexible Link
Rated Torque 60 to 72469 In-lbs (69.18 to 83561 kg-cm)
Units Metric Design
View Details
KHK GC2-20SJ22, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj22 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Keyless Shaft Locking Assembly - LD140 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.5512 to 2.56 inch (14 to 65 mm)
View Details