Renbrandt, Inc. TINYMITE™ Oldham Shaft Coupling M201-22

Description
Material and Finishes Hubs - Brass. nickel plated. Centerpieces - Nylon (Others such as Polycarbonate on request.) Clamps - Steel. Zinc plated. yellow iridescent finish per QQZ325B Set Screws - Stainless. headless. cup point. hex socket (Std.). spline socket. or slotted available. Orientation of set-screws with respect to crosspins not maintained except at extra cost. Appropriate wrenches supplied with each order.
Description
Material and Finishes Hubs - Brass. nickel plated. Centerpieces - Nylon (Others such as Polycarbonate on request.) Clamps - Steel. Zinc plated. yellow iridescent finish per QQZ325B Set Screws - Stainless. headless. cup point. hex socket (Std.). spline socket. or slotted available. Orientation of set-screws with respect to crosspins not maintained except at extra cost. Appropriate wrenches supplied with each order.

Suppliers

Company
Product
Description
Supplier Links
TINYMITE™ Oldham Shaft Coupling - M201-22 - Renbrandt, Inc.
Gloucester, MA, USA
TINYMITE™ Oldham Shaft Coupling
M201-22
TINYMITE™ Oldham Shaft Coupling M201-22
Material and Finishes Hubs - Brass. nickel plated. Centerpieces - Nylon (Others such as Polycarbonate on request.) Clamps - Steel. Zinc plated. yellow iridescent finish per QQZ325B Set Screws - Stainless. headless. cup point. hex socket (Std.). spline socket. or slotted available. Orientation of set-screws with respect to crosspins not maintained except at extra cost. Appropriate wrenches supplied with each order.

Material and Finishes Hubs - Brass. nickel plated. Centerpieces - Nylon (Others such as Polycarbonate on request.) Clamps - Steel. Zinc plated. yellow iridescent finish per QQZ325B Set Screws - Stainless. headless. cup point. hex socket (Std.). spline socket. or slotted available. Orientation of set-screws with respect to crosspins not maintained except at extra cost. Appropriate wrenches supplied with each order.

Supplier's Site

Technical Specifications

  Renbrandt, Inc.
Product Category Flexible Couplings
Product Number M201-22
Product Name TINYMITE™ Oldham Shaft Coupling
Coupling Type Sliding Block
Rated Torque 1.25 In-lbs (1.44 kg-cm)
Rated Speed 1200 rpm
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

ELPEX Highly Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Highly torsionally flexible coupling
Rated Torque 14159 to 796460 In-lbs (16327 to 918367 kg-cm)
Rated Speed 850 to 4250 rpm
View Details
KHK GC2-20SJ25, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj25 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-R-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 4.5 inch (114 mm)
View Details