Renbrandt, Inc. Universal Joint Shaft Coupling A-600-2-4

Description
Features Low cost Accommodates 40º misalignment High torque - 8 ft/lbs. with set screws. (30 ft/lbs. with keys or pins) Long life Any diameter inside bore up to 7/16 Inch Dia. Applications For manual or medium duty usage such as multi-spindles. farm equipment. conveyors. process machinery. snow throwers. and other equipment. Any other bore size available (including metric) promptly at no extra charge. Designed for use with wide-angle power or control applications with angular misalignment up to 40º. The heart of the UNIMITE Universal coupling is the steel ball - a precision ball bearing. Hardened and ground dowel pins transmit high torque. Solid construction assures long life 2 Inch long x 5/8 Inch (5.08 x 15.9 mm) dia. with 4 set screws. Keyways available at extra cost
Description
Features Low cost Accommodates 40º misalignment High torque - 8 ft/lbs. with set screws. (30 ft/lbs. with keys or pins) Long life Any diameter inside bore up to 7/16 Inch Dia. Applications For manual or medium duty usage such as multi-spindles. farm equipment. conveyors. process machinery. snow throwers. and other equipment. Any other bore size available (including metric) promptly at no extra charge. Designed for use with wide-angle power or control applications with angular misalignment up to 40º. The heart of the UNIMITE Universal coupling is the steel ball - a precision ball bearing. Hardened and ground dowel pins transmit high torque. Solid construction assures long life 2 Inch long x 5/8 Inch (5.08 x 15.9 mm) dia. with 4 set screws. Keyways available at extra cost

Suppliers

Company
Product
Description
Supplier Links
Universal Joint Shaft Coupling - A-600-2-4 - Renbrandt, Inc.
Gloucester, MA, USA
Universal Joint Shaft Coupling
A-600-2-4
Universal Joint Shaft Coupling A-600-2-4
Features Low cost Accommodates 40º misalignment High torque - 8 ft/lbs. with set screws. (30 ft/lbs. with keys or pins) Long life Any diameter inside bore up to 7/16 Inch Dia. Applications For manual or medium duty usage such as multi-spindles. farm equipment. conveyors. process machinery. snow throwers. and other equipment. Any other bore size available (including metric) promptly at no extra charge. Designed for use with wide-angle power or control applications with angular misalignment up to 40º. The heart of the UNIMITE Universal coupling is the steel ball - a precision ball bearing. Hardened and ground dowel pins transmit high torque. Solid construction assures long life 2 Inch long x 5/8 Inch (5.08 x 15.9 mm) dia. with 4 set screws. Keyways available at extra cost

Features Low cost Accommodates 40º misalignment High torque - 8 ft/lbs. with set screws. (30 ft/lbs. with keys or pins) Long life Any diameter inside bore up to 7/16 Inch Dia. Applications For manual or medium duty usage such as multi-spindles. farm equipment. conveyors. process machinery. snow throwers. and other equipment. Any other bore size available (including metric) promptly at no extra charge. Designed for use with wide-angle power or control applications with angular misalignment up to 40º. The heart of the UNIMITE Universal coupling is the steel ball - a precision ball bearing. Hardened and ground dowel pins transmit high torque. Solid construction assures long life 2 Inch long x 5/8 Inch (5.08 x 15.9 mm) dia. with 4 set screws. Keyways available at extra cost

Supplier's Site

Technical Specifications

  Renbrandt, Inc.
Product Category Universal Joints
Product Number A-600-2-4
Product Name Universal Joint Shaft Coupling
Joint Type Single
Hub Bore Round
Operating Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Universal Joint - PB-HS - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Hub Bore Round; Keyed
Hub O.D. 0.63 to 1.97 inch (16 to 50 mm)
Bore 0.315 to 1.181 inch (8.0 to 30.0 mm)
View Details
Universal Joints - 7906750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joint Type Double
Operating Angle 90 degrees
Maximum Speed 1000 rpm
View Details
1.063
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Joint Type Double
Maximum Torque 1.7 In-lbs (1.96 kg-cm)
Material Plastic
View Details
Universal Joint Shaft Coupling - A-600-1-4 - Renbrandt, Inc.
Specs
Joint Type Single
Hub Bore Round
Operating Angle 40 degrees
View Details